Capital Lighting, Inc. 60-1083 Sconces-Single Glass 754915

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923610837 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923610837 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1083 Sconces-Single Glass - 754915 - Capital Lighting, Inc.
Columbus, OH, USA
60-1083 Sconces-Single Glass
754915
60-1083 Sconces-Single Glass 754915
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923610837 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.00
Extension: 6.75
Bulb
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Vanity
UPC: 045923610837
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754915
Product Name 60-1083 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details