Capital Lighting, Inc. 60-1082 Semi-Flush Mts.-Drum Shade 754912

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 045923610820 Category: Flush Mounts Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 045923610820 Category: Flush Mounts Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1082 Semi-Flush Mts.-Drum Shade - 754912 - Capital Lighting, Inc.
Columbus, OH, USA
60-1082 Semi-Flush Mts.-Drum Shade
754912
60-1082 Semi-Flush Mts.-Drum Shade 754912
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 045923610820 Category: Flush Mounts Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Flush Mount
UPC: 045923610820
Category: Flush Mounts
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754912
Product Name 60-1082 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details