PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 26.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rustic Bronze
Product Name: Nine Light Chandelier
UPC: 045923611032
Category: Chandeliers
Glass: Satin Opal White
Safety Listing: Dry
Chain: 48``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 754908 |
| Product Name | 60-1103 Mid. Chandeliers-Glass Up |
| Application | Residential |