Capital Lighting, Inc. 60-1086 Bathroom Fixtures-Four Lights 754907

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923610868 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923610868 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1086 Bathroom Fixtures-Four Lights - 754907 - Capital Lighting, Inc.
Columbus, OH, USA
60-1086 Bathroom Fixtures-Four Lights
754907
60-1086 Bathroom Fixtures-Four Lights 754907
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923610868 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.00
Extension: 6.75
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Polished Chrome
Product Name: Four Light Vanity
UPC: 045923610868
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754907
Product Name 60-1086 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details