Capital Lighting, Inc. 60-1091 Mid. Chandeliers-Glass Up 754906

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dorado Bronze Product Name: Nine Light Chandelier UPC: 045923610912 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dorado Bronze Product Name: Nine Light Chandelier UPC: 045923610912 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1091 Mid. Chandeliers-Glass Up - 754906 - Capital Lighting, Inc.
Columbus, OH, USA
60-1091 Mid. Chandeliers-Glass Up
754906
60-1091 Mid. Chandeliers-Glass Up 754906
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dorado Bronze Product Name: Nine Light Chandelier UPC: 045923610912 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Dorado Bronze
Product Name: Nine Light Chandelier
UPC: 045923610912
Category: Chandeliers
Glass: Sepia Colored
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754906
Product Name 60-1091 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details