Capital Lighting, Inc. 60-1087 Bathroom Fixtures-Five+Lights 754904

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923610875 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923610875 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1087 Bathroom Fixtures-Five+Lights - 754904 - Capital Lighting, Inc.
Columbus, OH, USA
60-1087 Bathroom Fixtures-Five+Lights
754904
60-1087 Bathroom Fixtures-Five+Lights 754904
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923610875 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 8.00
Extension: 6.75
Bulb
Type: G9
Qty: 5
Wattage: 50
Finish: Polished Chrome
Product Name: Five Light Vanity
UPC: 045923610875
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754904
Product Name 60-1087 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details