Capital Lighting, Inc. 60-1101 Flush Mounts-Bowl Style 754902

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Bronze Product Name: Two Light Flush Mount UPC: 045923611018 Category: Flush Mounts Glass: Satin Opal White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Bronze Product Name: Two Light Flush Mount UPC: 045923611018 Category: Flush Mounts Glass: Satin Opal White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1101 Flush Mounts-Bowl Style - 754902 - Capital Lighting, Inc.
Columbus, OH, USA
60-1101 Flush Mounts-Bowl Style
754902
60-1101 Flush Mounts-Bowl Style 754902
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rustic Bronze Product Name: Two Light Flush Mount UPC: 045923611018 Category: Flush Mounts Glass: Satin Opal White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rustic Bronze
Product Name: Two Light Flush Mount
UPC: 045923611018
Category: Flush Mounts
Glass: Satin Opal White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754902
Product Name 60-1101 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details