Capital Lighting, Inc. 5116-962 Foyer/Hall Lanterns-Glass w/Frame 754898

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.25 Length 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three-Light Grandover Hall/Foyer UPC: 785652169625 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.25 Length 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three-Light Grandover Hall/Foyer UPC: 785652169625 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5116-962 Foyer/Hall Lanterns-Glass w/Frame - 754898 - Capital Lighting, Inc.
Columbus, OH, USA
5116-962 Foyer/Hall Lanterns-Glass w/Frame
754898
5116-962 Foyer/Hall Lanterns-Glass w/Frame 754898
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.25 Length 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three-Light Grandover Hall/Foyer UPC: 785652169625 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.25
Length 14.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three-Light Grandover Hall/Foyer
UPC: 785652169625
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754898
Product Name 5116-962 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details