Capital Lighting, Inc. 51106-965 Foyer/Hall Lanterns-Open Frame 754896

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Six-Light Montclaire Hall/Foyer UPC: 785652511035 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Six-Light Montclaire Hall/Foyer UPC: 785652511035 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51106-965 Foyer/Hall Lanterns-Open Frame - 754896 - Capital Lighting, Inc.
Columbus, OH, USA
51106-965 Foyer/Hall Lanterns-Open Frame
754896
51106-965 Foyer/Hall Lanterns-Open Frame 754896
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Six-Light Montclaire Hall/Foyer UPC: 785652511035 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 39.75
Length 39.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Six-Light Montclaire Hall/Foyer
UPC: 785652511035
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754896
Product Name 51106-965 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details