Capital Lighting, Inc. 61430-71 Mini Pendants-Chain 754885

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.45 Product Name: Single-Light brandywine Mini-Pendant UPC: 785652614309 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.45 Product Name: Single-Light brandywine Mini-Pendant UPC: 785652614309 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61430-71 Mini Pendants-Chain - 754885 - Capital Lighting, Inc.
Columbus, OH, USA
61430-71 Mini Pendants-Chain
754885
61430-71 Mini Pendants-Chain 754885
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.45 Product Name: Single-Light brandywine Mini-Pendant UPC: 785652614309 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 3.45
Product Name: Single-Light brandywine Mini-Pendant
UPC: 785652614309
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754885
Product Name 61430-71 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details