Capital Lighting, Inc. 61283-965 Mini Pendants-Rod 754884

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Newport Mini-Pendant UPC: 785652612893 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Newport Mini-Pendant UPC: 785652612893 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61283-965 Mini Pendants-Rod - 754884 - Capital Lighting, Inc.
Columbus, OH, USA
61283-965 Mini Pendants-Rod
754884
61283-965 Mini Pendants-Rod 754884
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Newport Mini-Pendant UPC: 785652612893 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Single-Light Newport Mini-Pendant
UPC: 785652612893
Category: Pendant Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 1/4``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754884
Product Name 61283-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details