Capital Lighting, Inc. 51190-962 Pendants-Bowl Style 754873

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Serenity Semi-Flush Convertable UPC: 785652511967 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Serenity Semi-Flush Convertable UPC: 785652511967 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51190-962 Pendants-Bowl Style - 754873 - Capital Lighting, Inc.
Columbus, OH, USA
51190-962 Pendants-Bowl Style
754873
51190-962 Pendants-Bowl Style 754873
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Serenity Semi-Flush Convertable UPC: 785652511967 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two-Light Serenity Semi-Flush Convertable
UPC: 785652511967
Category: Hall - Foyer Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754873
Product Name 51190-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details