Capital Lighting, Inc. 51430-71 Foyer/Hall Lanterns-Glass w/Frame 754840

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two-Light Brandywine Hall/Foyer UPC: 785652143069 Category: Hall - Foyer Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two-Light Brandywine Hall/Foyer UPC: 785652143069 Category: Hall - Foyer Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51430-71 Foyer/Hall Lanterns-Glass w/Frame - 754840 - Capital Lighting, Inc.
Columbus, OH, USA
51430-71 Foyer/Hall Lanterns-Glass w/Frame
754840
51430-71 Foyer/Hall Lanterns-Glass w/Frame 754840
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two-Light Brandywine Hall/Foyer UPC: 785652143069 Category: Hall - Foyer Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two-Light Brandywine Hall/Foyer
UPC: 785652143069
Category: Hall - Foyer Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754840
Product Name 51430-71 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details