Capital Lighting, Inc. 59152BLE-962 Flush Mounts-Bowl Style 754838

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.00 Length 5.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: Two-Light Nexus Ceiling Fixture UPC: 785652591525 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.00 Length 5.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: Two-Light Nexus Ceiling Fixture UPC: 785652591525 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
59152BLE-962 Flush Mounts-Bowl Style - 754838 - Capital Lighting, Inc.
Columbus, OH, USA
59152BLE-962 Flush Mounts-Bowl Style
754838
59152BLE-962 Flush Mounts-Bowl Style 754838
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.00 Length 5.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: Two-Light Nexus Ceiling Fixture UPC: 785652591525 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 5.00
Length 5.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: Two-Light Nexus Ceiling Fixture
UPC: 785652591525
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754838
Product Name 59152BLE-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details