Capital Lighting, Inc. 5233-782 Foyer/Hall Lanterns-Glass w/Frame 754837

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze Product Name: Six-Light Bretton Hall Foyer UPC: 785652523373 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` H:31/32`` Chain: 88`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze Product Name: Six-Light Bretton Hall Foyer UPC: 785652523373 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` H:31/32`` Chain: 88`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5233-782 Foyer/Hall Lanterns-Glass w/Frame - 754837 - Capital Lighting, Inc.
Columbus, OH, USA
5233-782 Foyer/Hall Lanterns-Glass w/Frame
754837
5233-782 Foyer/Hall Lanterns-Glass w/Frame 754837
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze Product Name: Six-Light Bretton Hall Foyer UPC: 785652523373 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` H:31/32`` Chain: 88`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.38
Length 29.38
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom Bronze
Product Name: Six-Light Bretton Hall Foyer
UPC: 785652523373
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` H:31/32``
Chain: 88``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754837
Product Name 5233-782 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details