Capital Lighting, Inc. 60029-746 Exterior -Hanging 754805

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Pendant UPC: 785652600265 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:7/8`` Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Pendant UPC: 785652600265 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:7/8`` Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60029-746 Exterior -Hanging - 754805 - Capital Lighting, Inc.
Columbus, OH, USA
60029-746 Exterior -Hanging
754805
60029-746 Exterior -Hanging 754805
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Pendant UPC: 785652600265 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:7/8`` Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxford Bronze
Product Name: Single-Light Kent Outdoor Pendant
UPC: 785652600265
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 3/16`` DP:7/8``
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754805
Product Name 60029-746 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details