Capital Lighting, Inc. 60-1138 Semi-Flush Mts.-Bowl Style 754797

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Flush Mount UPC: 045923611384 Category: Flush Mounts Glass: Amber Veil Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Flush Mount UPC: 045923611384 Category: Flush Mounts Glass: Amber Veil Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1138 Semi-Flush Mts.-Bowl Style - 754797 - Capital Lighting, Inc.
Columbus, OH, USA
60-1138 Semi-Flush Mts.-Bowl Style
754797
60-1138 Semi-Flush Mts.-Bowl Style 754797
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Flush Mount UPC: 045923611384 Category: Flush Mounts Glass: Amber Veil Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dune Gold
Product Name: Three Light Flush Mount
UPC: 045923611384
Category: Flush Mounts
Glass: Amber Veil
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754797
Product Name 60-1138 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details