Capital Lighting, Inc. 60-1141 Pendants-Bowl Style 754796

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Pendant UPC: 045923611414 Category: Pendants Glass: Amber Veil Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Pendant UPC: 045923611414 Category: Pendants Glass: Amber Veil Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1141 Pendants-Bowl Style - 754796 - Capital Lighting, Inc.
Columbus, OH, USA
60-1141 Pendants-Bowl Style
754796
60-1141 Pendants-Bowl Style 754796
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Pendant UPC: 045923611414 Category: Pendants Glass: Amber Veil Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dune Gold
Product Name: Three Light Pendant
UPC: 045923611414
Category: Pendants
Glass: Amber Veil
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754796
Product Name 60-1141 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details