Capital Lighting, Inc. 60-1142 Mid. Chandeliers-Candle 754793

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dune Gold Product Name: Nine Light Chandelier UPC: 045923611421 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dune Gold Product Name: Nine Light Chandelier UPC: 045923611421 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1142 Mid. Chandeliers-Candle - 754793 - Capital Lighting, Inc.
Columbus, OH, USA
60-1142 Mid. Chandeliers-Candle
754793
60-1142 Mid. Chandeliers-Candle 754793
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dune Gold Product Name: Nine Light Chandelier UPC: 045923611421 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 30.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Dune Gold
Product Name: Nine Light Chandelier
UPC: 045923611421
Category: Chandeliers
Glass: Striped Fabric
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754793
Product Name 60-1142 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details