Capital Lighting, Inc. 60-1145 Mid. Chandeliers-Candle 754792

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Chandelier UPC: 045923611452 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Chandelier UPC: 045923611452 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1145 Mid. Chandeliers-Candle - 754792 - Capital Lighting, Inc.
Columbus, OH, USA
60-1145 Mid. Chandeliers-Candle
754792
60-1145 Mid. Chandeliers-Candle 754792
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Chandelier UPC: 045923611452 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold Coast
Product Name: Three Light Chandelier
UPC: 045923611452
Category: Chandeliers
Glass: Striped Fabric
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754792
Product Name 60-1145 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details