Capital Lighting, Inc. 60-1143 Flush Mounts-Bowl Style 754791

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Flush Mount UPC: 045923611438 Category: Flush Mounts Glass: Amethyst Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Flush Mount UPC: 045923611438 Category: Flush Mounts Glass: Amethyst Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1143 Flush Mounts-Bowl Style - 754791 - Capital Lighting, Inc.
Columbus, OH, USA
60-1143 Flush Mounts-Bowl Style
754791
60-1143 Flush Mounts-Bowl Style 754791
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Flush Mount UPC: 045923611438 Category: Flush Mounts Glass: Amethyst Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gold Coast
Product Name: Three Light Flush Mount
UPC: 045923611438
Category: Flush Mounts
Glass: Amethyst
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754791
Product Name 60-1143 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details