Capital Lighting, Inc. 60-461 Flush Mounts-Bowl Style 754789

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604614 Category: Flush Mounts Glass: Sculptured Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604614 Category: Flush Mounts Glass: Sculptured Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-461 Flush Mounts-Bowl Style - 754789 - Capital Lighting, Inc.
Columbus, OH, USA
60-461 Flush Mounts-Bowl Style
754789
60-461 Flush Mounts-Bowl Style 754789
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604614 Category: Flush Mounts Glass: Sculptured Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.25
Bulb
Type: T4
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923604614
Category: Flush Mounts
Glass: Sculptured Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754789
Product Name 60-461 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details