Capital Lighting, Inc. 60-472 Exterior -Ceiling Mount 754788

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923604720 Category: Flush Mounts Glass: Textured Frosted Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923604720 Category: Flush Mounts Glass: Textured Frosted Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-472 Exterior -Ceiling Mount - 754788 - Capital Lighting, Inc.
Columbus, OH, USA
60-472 Exterior -Ceiling Mount
754788
60-472 Exterior -Ceiling Mount 754788
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923604720 Category: Flush Mounts Glass: Textured Frosted Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Flush Mount
UPC: 045923604720
Category: Flush Mounts
Glass: Textured Frosted
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754788
Product Name 60-472 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details