Capital Lighting, Inc. 60-462 Flush Mounts-Bowl Style 754787

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.37 Bulb Type: T4 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604621 Category: Flush Mounts Glass: Sculptured Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.37 Bulb Type: T4 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604621 Category: Flush Mounts Glass: Sculptured Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-462 Flush Mounts-Bowl Style - 754787 - Capital Lighting, Inc.
Columbus, OH, USA
60-462 Flush Mounts-Bowl Style
754787
60-462 Flush Mounts-Bowl Style 754787
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.37 Bulb Type: T4 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604621 Category: Flush Mounts Glass: Sculptured Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.37
Bulb
Type: T4
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923604621
Category: Flush Mounts
Glass: Sculptured Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754787
Product Name 60-462 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details