Capital Lighting, Inc. 60-464 Semi-Flush Mts.-Bowl Style 754786

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.25 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923604645 Category: Semi-Flush Glass: Sculptured Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.25 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923604645 Category: Semi-Flush Glass: Sculptured Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-464 Semi-Flush Mts.-Bowl Style - 754786 - Capital Lighting, Inc.
Columbus, OH, USA
60-464 Semi-Flush Mts.-Bowl Style
754786
60-464 Semi-Flush Mts.-Bowl Style 754786
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.25 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923604645 Category: Semi-Flush Glass: Sculptured Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 12.25
Bulb
Type: G24q-2
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923604645
Category: Semi-Flush
Glass: Sculptured Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754786
Product Name 60-464 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details