Capital Lighting, Inc. 60-466 Sconces-Single Glass 754781

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: GX24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923604669 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: GX24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923604669 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-466 Sconces-Single Glass - 754781 - Capital Lighting, Inc.
Columbus, OH, USA
60-466 Sconces-Single Glass
754781
60-466 Sconces-Single Glass 754781
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: GX24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923604669 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 7
Bulb
Type: GX24q-1
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923604669
Category: Vanity
Glass: Sculptured Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754781
Product Name 60-466 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details