Capital Lighting, Inc. 60-1148 Sconces-Single Candle 754779

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Coast Product Name: One Light Sconce UPC: 045923611483 Category: Sconces Glass: Striped Fabric Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Coast Product Name: One Light Sconce UPC: 045923611483 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1148 Sconces-Single Candle - 754779 - Capital Lighting, Inc.
Columbus, OH, USA
60-1148 Sconces-Single Candle
754779
60-1148 Sconces-Single Candle 754779
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Coast Product Name: One Light Sconce UPC: 045923611483 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.25
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold Coast
Product Name: One Light Sconce
UPC: 045923611483
Category: Sconces
Glass: Striped Fabric
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754779
Product Name 60-1148 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details