Capital Lighting, Inc. 60-1149 Sconces-Double Candle 754777

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Coast Product Name: Two Light Sconce UPC: 045923611490 Category: Sconces Glass: Striped Fabric Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Coast Product Name: Two Light Sconce UPC: 045923611490 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1149 Sconces-Double Candle - 754777 - Capital Lighting, Inc.
Columbus, OH, USA
60-1149 Sconces-Double Candle
754777
60-1149 Sconces-Double Candle 754777
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Coast Product Name: Two Light Sconce UPC: 045923611490 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 37.00
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold Coast
Product Name: Two Light Sconce
UPC: 045923611490
Category: Sconces
Glass: Striped Fabric
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754777
Product Name 60-1149 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details