Capital Lighting, Inc. 60-1156 Mid. Chandeliers-Glass Up 754772

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 34.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Garnet Bronze Product Name: 12 Light Chandelier UPC: 045923611568 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 34.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Garnet Bronze Product Name: 12 Light Chandelier UPC: 045923611568 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1156 Mid. Chandeliers-Glass Up - 754772 - Capital Lighting, Inc.
Columbus, OH, USA
60-1156 Mid. Chandeliers-Glass Up
754772
60-1156 Mid. Chandeliers-Glass Up 754772
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 34.25 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Garnet Bronze Product Name: 12 Light Chandelier UPC: 045923611568 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 34.25
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Garnet Bronze
Product Name: 12 Light Chandelier
UPC: 045923611568
Category: Chandeliers
Glass: Marbleized
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754772
Product Name 60-1156 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details