Capital Lighting, Inc. 60-1155 Mid. Chandeliers-Glass Up 754770

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Garnet Bronze Product Name: Six Light Chandelier UPC: 045923611551 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Garnet Bronze Product Name: Six Light Chandelier UPC: 045923611551 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1155 Mid. Chandeliers-Glass Up - 754770 - Capital Lighting, Inc.
Columbus, OH, USA
60-1155 Mid. Chandeliers-Glass Up
754770
60-1155 Mid. Chandeliers-Glass Up 754770
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Garnet Bronze Product Name: Six Light Chandelier UPC: 045923611551 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Garnet Bronze
Product Name: Six Light Chandelier
UPC: 045923611551
Category: Chandeliers
Glass: Marbleized
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754770
Product Name 60-1155 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details