Capital Lighting, Inc. 60-1173 Semi-Flush Mts.-Bowl Style 754764

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Flush Mount UPC: 045923611735 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Flush Mount UPC: 045923611735 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1173 Semi-Flush Mts.-Bowl Style - 754764 - Capital Lighting, Inc.
Columbus, OH, USA
60-1173 Semi-Flush Mts.-Bowl Style
754764
60-1173 Semi-Flush Mts.-Bowl Style 754764
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Flush Mount UPC: 045923611735 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sonoma Bronze
Product Name: Three Light Flush Mount
UPC: 045923611735
Category: Flush Mounts
Glass: Champagne Linen Washed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754764
Product Name 60-1173 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details