Capital Lighting, Inc. 60-1178 Bathroom Fixtures-Four Lights 754762

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sonoma Bronze Product Name: Four Light Vanity UPC: 045923611780 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sonoma Bronze Product Name: Four Light Vanity UPC: 045923611780 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1178 Bathroom Fixtures-Four Lights - 754762 - Capital Lighting, Inc.
Columbus, OH, USA
60-1178 Bathroom Fixtures-Four Lights
754762
60-1178 Bathroom Fixtures-Four Lights 754762
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sonoma Bronze Product Name: Four Light Vanity UPC: 045923611780 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sonoma Bronze
Product Name: Four Light Vanity
UPC: 045923611780
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754762
Product Name 60-1178 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details