Capital Lighting, Inc. 60-1177 Bathroom Fixtures-Three Lights 754760

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sonoma Bronze Product Name: Three Light Vanity UPC: 045923611773 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sonoma Bronze Product Name: Three Light Vanity UPC: 045923611773 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1177 Bathroom Fixtures-Three Lights - 754760 - Capital Lighting, Inc.
Columbus, OH, USA
60-1177 Bathroom Fixtures-Three Lights
754760
60-1177 Bathroom Fixtures-Three Lights 754760
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sonoma Bronze Product Name: Three Light Vanity UPC: 045923611773 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sonoma Bronze
Product Name: Three Light Vanity
UPC: 045923611773
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754760
Product Name 60-1177 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details