Capital Lighting, Inc. 60-430 Flush Mounts-Bowl Style 754751

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount UPC: 045923604300 Category: Flush Mounts Glass: White Ball Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount UPC: 045923604300 Category: Flush Mounts Glass: White Ball Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-430 Flush Mounts-Bowl Style - 754751 - Capital Lighting, Inc.
Columbus, OH, USA
60-430 Flush Mounts-Bowl Style
754751
60-430 Flush Mounts-Bowl Style 754751
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount UPC: 045923604300 Category: Flush Mounts Glass: White Ball Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Flush Mount
UPC: 045923604300
Category: Flush Mounts
Glass: White Ball
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754751
Product Name 60-430 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details