Capital Lighting, Inc. 60-1159 Flush Mounts-Bowl Style 754749

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Garnet Bronze Product Name: Three Light Flush Mount UPC: 045923611599 Category: Flush Mounts Glass: Marbleized Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Garnet Bronze Product Name: Three Light Flush Mount UPC: 045923611599 Category: Flush Mounts Glass: Marbleized Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1159 Flush Mounts-Bowl Style - 754749 - Capital Lighting, Inc.
Columbus, OH, USA
60-1159 Flush Mounts-Bowl Style
754749
60-1159 Flush Mounts-Bowl Style 754749
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Garnet Bronze Product Name: Three Light Flush Mount UPC: 045923611599 Category: Flush Mounts Glass: Marbleized Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Garnet Bronze
Product Name: Three Light Flush Mount
UPC: 045923611599
Category: Flush Mounts
Glass: Marbleized
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754749
Product Name 60-1159 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details