Capital Lighting, Inc. 60-1163 Bathroom Fixtures-Three Lights 754746

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Garnet Bronze Product Name: Three Light Vanity UPC: 045923611636 Category: Vanity Glass: Marbleized Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Garnet Bronze Product Name: Three Light Vanity UPC: 045923611636 Category: Vanity Glass: Marbleized Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1163 Bathroom Fixtures-Three Lights - 754746 - Capital Lighting, Inc.
Columbus, OH, USA
60-1163 Bathroom Fixtures-Three Lights
754746
60-1163 Bathroom Fixtures-Three Lights 754746
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Garnet Bronze Product Name: Three Light Vanity UPC: 045923611636 Category: Vanity Glass: Marbleized Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 13.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Garnet Bronze
Product Name: Three Light Vanity
UPC: 045923611636
Category: Vanity
Glass: Marbleized
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754746
Product Name 60-1163 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details