Capital Lighting, Inc. 60-1166 Pendants-Bowl Style 754740

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Garnet Bronze Product Name: Three Light Pendant UPC: 045923611667 Category: Pendants Glass: Marbleized Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Garnet Bronze Product Name: Three Light Pendant UPC: 045923611667 Category: Pendants Glass: Marbleized Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1166 Pendants-Bowl Style - 754740 - Capital Lighting, Inc.
Columbus, OH, USA
60-1166 Pendants-Bowl Style
754740
60-1166 Pendants-Bowl Style 754740
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Garnet Bronze Product Name: Three Light Pendant UPC: 045923611667 Category: Pendants Glass: Marbleized Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Garnet Bronze
Product Name: Three Light Pendant
UPC: 045923611667
Category: Pendants
Glass: Marbleized
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754740
Product Name 60-1166 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details