Capital Lighting, Inc. 60-1255 Flush Mounts-Bowl Style 754736

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923612558 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923612558 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1255 Flush Mounts-Bowl Style - 754736 - Capital Lighting, Inc.
Columbus, OH, USA
60-1255 Flush Mounts-Bowl Style
754736
60-1255 Flush Mounts-Bowl Style 754736
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923612558 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Flush Mount
UPC: 045923612558
Category: Flush Mounts
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754736
Product Name 60-1255 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details