Capital Lighting, Inc. 60-1278 Foyer/Hall Lanterns-Glass w/Frame 754703

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923612787 Category: Pendants Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923612787 Category: Pendants Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1278 Foyer/Hall Lanterns-Glass w/Frame - 754703 - Capital Lighting, Inc.
Columbus, OH, USA
60-1278 Foyer/Hall Lanterns-Glass w/Frame
754703
60-1278 Foyer/Hall Lanterns-Glass w/Frame 754703
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923612787 Category: Pendants Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany Bronze
Product Name: One Light Pendant
UPC: 045923612787
Category: Pendants
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754703
Product Name 60-1278 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details