Capital Lighting, Inc. 60-923 Sconces-Pocket 754690

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Fixture UPC: 045923609237 Category: Wall Fixture Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Fixture UPC: 045923609237 Category: Wall Fixture Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-923 Sconces-Pocket - 754690 - Capital Lighting, Inc.
Columbus, OH, USA
60-923 Sconces-Pocket
754690
60-923 Sconces-Pocket 754690
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Fixture UPC: 045923609237 Category: Wall Fixture Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 4
Bulb
Type: G24q-2
Qty: 1
Wattage: 18
Finish: White
Product Name: One Light Wall Fixture
UPC: 045923609237
Category: Wall Fixture
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754690
Product Name 60-923 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details