Capital Lighting, Inc. 60-934 Sconces-Pocket 754676

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 5.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Rosewood Product Name: One Light Wall Fixture UPC: 045923609343 Category: Wall Fixture Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 5.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Rosewood Product Name: One Light Wall Fixture UPC: 045923609343 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-934 Sconces-Pocket - 754676 - Capital Lighting, Inc.
Columbus, OH, USA
60-934 Sconces-Pocket
754676
60-934 Sconces-Pocket 754676
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 5.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Rosewood Product Name: One Light Wall Fixture UPC: 045923609343 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Extension: 5.5
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Rosewood
Product Name: One Light Wall Fixture
UPC: 045923609343
Category: Wall Fixture
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754676
Product Name 60-934 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details