Capital Lighting, Inc. 60-936 Sconces-Pocket 754673

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 3.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609367 Category: Wall Fixture Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 3.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609367 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-936 Sconces-Pocket - 754673 - Capital Lighting, Inc.
Columbus, OH, USA
60-936 Sconces-Pocket
754673
60-936 Sconces-Pocket 754673
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 3.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609367 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Extension: 3.5
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923609367
Category: Wall Fixture
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754673
Product Name 60-936 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details