Capital Lighting, Inc. 60-937 Sconces-Pocket 754671

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 3.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609374 Category: Wall Fixture Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 3.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609374 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-937 Sconces-Pocket - 754671 - Capital Lighting, Inc.
Columbus, OH, USA
60-937 Sconces-Pocket
754671
60-937 Sconces-Pocket 754671
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 3.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609374 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Extension: 3.5
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Brass
Product Name: One Light Wall Fixture
UPC: 045923609374
Category: Wall Fixture
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754671
Product Name 60-937 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details