Capital Lighting, Inc. 60-938 Sconces-Pocket 754670

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609381 Category: Wall Fixture Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609381 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-938 Sconces-Pocket - 754670 - Capital Lighting, Inc.
Columbus, OH, USA
60-938 Sconces-Pocket
754670
60-938 Sconces-Pocket 754670
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609381 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Extension: 4
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923609381
Category: Wall Fixture
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754670
Product Name 60-938 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details