Capital Lighting, Inc. 44107-965 Bathroom Fixtures-Four Lights 754599

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Montclaire Vanity/Bath UPC: 785652441080 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Montclaire Vanity/Bath UPC: 785652441080 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44107-965 Bathroom Fixtures-Four Lights - 754599 - Capital Lighting, Inc.
Columbus, OH, USA
44107-965 Bathroom Fixtures-Four Lights
754599
44107-965 Bathroom Fixtures-Four Lights 754599
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Montclaire Vanity/Bath UPC: 785652441080 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Length 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Four-Light Montclaire Vanity/Bath
UPC: 785652441080
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754599
Product Name 44107-965 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details