Capital Lighting, Inc. 44147-814 Bathroom Fixtures-Four Lights 754590

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Misted Bronze Product Name: Four-Light Acadia Wall Light UPC: 785652441479 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Misted Bronze Product Name: Four-Light Acadia Wall Light UPC: 785652441479 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44147-814 Bathroom Fixtures-Four Lights - 754590 - Capital Lighting, Inc.
Columbus, OH, USA
44147-814 Bathroom Fixtures-Four Lights
754590
44147-814 Bathroom Fixtures-Four Lights 754590
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Misted Bronze Product Name: Four-Light Acadia Wall Light UPC: 785652441479 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Misted Bronze
Product Name: Four-Light Acadia Wall Light
UPC: 785652441479
Category: Wall - Bath Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754590
Product Name 44147-814 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details