Capital Lighting, Inc. 44190-962 Bathroom Fixtures-Two Lights 754577

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Serenity Wall/Bath UPC: 785652441967 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Serenity Wall/Bath UPC: 785652441967 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44190-962 Bathroom Fixtures-Two Lights - 754577 - Capital Lighting, Inc.
Columbus, OH, USA
44190-962 Bathroom Fixtures-Two Lights
754577
44190-962 Bathroom Fixtures-Two Lights 754577
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Serenity Wall/Bath UPC: 785652441967 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two-Light Serenity Wall/Bath
UPC: 785652441967
Category: Wall - Bath Lighting
Glass: Excavated Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754577
Product Name 44190-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details