Capital Lighting, Inc. 44191-962 Bathroom Fixtures-Three Lights 754576

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Serenity Wall/Bath UPC: 785652419195 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Serenity Wall/Bath UPC: 785652419195 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44191-962 Bathroom Fixtures-Three Lights - 754576 - Capital Lighting, Inc.
Columbus, OH, USA
44191-962 Bathroom Fixtures-Three Lights
754576
44191-962 Bathroom Fixtures-Three Lights 754576
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Serenity Wall/Bath UPC: 785652419195 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 10.50
Length 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Serenity Wall/Bath
UPC: 785652419195
Category: Wall - Bath Lighting
Glass: Excavated Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754576
Product Name 44191-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details