Capital Lighting, Inc. 44192-07 Bathroom Fixtures-Four Lights 754573

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Iron Product Name: Four-Light Serenity Wall/Bath UPC: 785652419201 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Iron Product Name: Four-Light Serenity Wall/Bath UPC: 785652419201 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44192-07 Bathroom Fixtures-Four Lights - 754573 - Capital Lighting, Inc.
Columbus, OH, USA
44192-07 Bathroom Fixtures-Four Lights
754573
44192-07 Bathroom Fixtures-Four Lights 754573
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Iron Product Name: Four-Light Serenity Wall/Bath UPC: 785652419201 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 10.50
Length 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Iron
Product Name: Four-Light Serenity Wall/Bath
UPC: 785652419201
Category: Wall - Bath Lighting
Glass: Dusted Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754573
Product Name 44192-07 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details