Capital Lighting, Inc. 44362-965 Bathroom Fixtures-Four Lights 754561

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Length 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Rialto Wall/Bath Fixture UPC: 785652443619 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Length 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Rialto Wall/Bath Fixture UPC: 785652443619 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44362-965 Bathroom Fixtures-Four Lights - 754561 - Capital Lighting, Inc.
Columbus, OH, USA
44362-965 Bathroom Fixtures-Four Lights
754561
44362-965 Bathroom Fixtures-Four Lights 754561
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Length 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Rialto Wall/Bath Fixture UPC: 785652443619 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.25
Length 8.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Four-Light Rialto Wall/Bath Fixture
UPC: 785652443619
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754561
Product Name 44362-965 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details